EN
  • EN
  • DE

PE42823A-X

Part No PE42823A-X
Manufacturer Peregrine Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Peregrine Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833616-PE42823A-X
Package Tape & Reel (TR)
Product Status Active
RF Type 4G/5G, Cellular
Topology Absorptive
Circuit SPDT
Frequency Range 700MHz ~ 6GHz
Isolation 23dB
Insertion Loss 1.28dB
Test Frequency 6GHz
P1dB 43dBm
IIP3 70dBm
Features DC Blocked
Impedance 50 Ohm
Voltage - Supply 2.3V ~ 5.5V
Operating Temperature -40°C ~ 105°C
Grade -
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Ultra Librarian 3D Model Ultra Librarian PE42823A-X CAD Model

Description

The PE42823A-X is a high-performance RF switch designed by Peregrine Semiconductor. This absorptive SPDT (Single Pole Double Throw) switch is engineered for demanding applications requiring low insertion loss, high isolation, and excellent linearity. It's particularly well-suited for wireless infrastructure and test equipment.

Applications

  • Cellular Base Stations
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Radar Systems

Features

  • Absorptive SPDT Switch
  • High Linearity: IIP3 = +65 dBm
  • Low Insertion Loss: 0.5 dB at 8 GHz
  • High Isolation: 40 dB at 8 GHz
  • Fast Switching Speed: 10 μs
  • Single Positive Supply: 3 V to 5 V
  • Small Form Factor: 3x3 mm QFN Package

Benefits

  • Superior Signal Integrity: High linearity ensures minimal signal distortion, maintaining the quality of RF signals in demanding applications.
  • Enhanced System Efficiency: Low insertion loss minimizes signal attenuation, leading to improved power efficiency and extended battery life in portable devices.
  • Reduced Interference: High isolation prevents unwanted signal coupling between ports, minimizing interference and improving overall system performance.
  • Improved VSWR: Absorptive design improves VSWR performance, enhancing signal transmission and reception.
  • Compact Design: The small QFN package allows for easy integration into space-constrained applications.

The PE42823A-X is manufactured using Peregrine's UltraCMOS® technology, providing excellent RF performance and reliability. The absorptive design ensures that any reflected signals are terminated internally, improving VSWR performance and reducing signal reflections. The high linearity and low insertion loss make this switch ideal for applications where signal integrity is critical. The PE42823A-X offers a robust and reliable solution for RF switching needs in a wide range of wireless communication systems. Its combination of high performance, small size, and ease of use makes it an excellent choice for demanding applications.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,352 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess