EN
  • EN
  • DE

PE3511-52

Part No PE3511-52
Manufacturer Peregrine Semiconductor
Catalog Custom Parts (N - R)
Description Prescaler 3V Divide By 2 1500MHz 6-Pin SC-70 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1136928-PE3511-52
Categories Custom Parts
Manufacturer Peregrine Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE3511-52 CAD Model

Description

The PE3511-52 is a high-performance monolithic phase-locked loop (PLL) frequency synthesizer from Peregrine Semiconductor. This device is designed for use in a wide range of wireless communication systems, providing precise and stable frequency generation. It integrates a voltage-controlled oscillator (VCO), a frequency divider, a phase detector, and a charge pump, all on a single chip.

Applications

  • Wireless Base Stations: Used in cellular base stations for frequency synthesis and signal generation.
  • Satellite Communication Systems: Implemented in satellite transceivers for frequency conversion.
  • Test and Measurement Equipment: Employed in signal generators and spectrum analyzers for accurate frequency control.
  • Microwave Communication Links: Utilized in point-to-point and point-to-multipoint communication systems.
  • Radar Systems: Integrated into radar transceivers for frequency synthesis and signal modulation.

Features

  • Integrated VCO: Includes a high-performance voltage-controlled oscillator for frequency generation.
  • Low Phase Noise: Provides excellent phase noise performance for clean signal generation.
  • Wide Frequency Range: Operates over a wide range of frequencies, accommodating various applications.
  • Programmable Dividers: Features programmable frequency dividers for flexible frequency synthesis.
  • Compact Package: Small form factor allows for integration into compact electronic devices.

Benefits

  • Precise Frequency Control: Generates stable and accurate frequencies for reliable communication.
  • Improved Signal Quality: Low phase noise ensures clean and clear signal transmission.
  • Flexible Design: Programmable dividers allow for customization of frequency settings.
  • Reduced Component Count: Integrated design minimizes the number of external components required.
  • Enhanced System Performance: Improves overall system performance in wireless communication systems.

Additional Details

The PE3511-52 PLL frequency synthesizer typically supports both integer-N and fractional-N frequency synthesis. The device is often controlled through a serial interface, such as SPI or I2C. It requires an external loop filter to optimize phase noise and settling time. The specific frequency range and performance characteristics can be found in the product datasheet from Peregrine Semiconductor. This device is an essential component for achieving high performance in modern wireless communication systems.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NANYA
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
RF Micro Devices
Lowest to $4.3798
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,128 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess