EN
  • EN
  • DE

ZMM55C15_ R2 _10001

Part No ZMM55C15_ R2 _10001
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 175 °C
Max Power Dissipation 500 mW
Max Reverse Leakage Current 100 nA
Min Operating Temperature -65 °C
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Zener Voltage 15 V
Win Source Part Number 958068-ZMM55C15_ R2 _10001
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMM55C15_ R2 _10001 CAD Model

Description

The ZMM55C15_R2_10001 is a Zener diode manufactured by Panjit. It is designed for voltage regulation and transient voltage suppression applications. This diode is packaged in a MiniMELF (SOD-80) package, making it suitable for surface mount applications where space is limited.

Applications

  • Voltage regulation: Maintaining a stable voltage level in electronic circuits.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes and surges.
  • Overvoltage protection: Preventing damage to circuits from excessive voltage.
  • Clipping circuits: Limiting the voltage swing of a signal.
  • Level shifting: Adjusting the voltage level of a signal.
  • Automotive electronics: Protection against voltage transients in automotive systems.

Features

  • Zener voltage: Provides a stable reference voltage.
  • Low dynamic impedance: Ensuring effective voltage regulation.
  • MiniMELF package (SOD-80): Enabling high-density mounting.
  • High surge current capability: Protecting against transient voltage spikes.
  • RoHS compliant: Environmentally friendly.
  • Lead-free termination: Compliant with environmental regulations.

Benefits

  • Improved circuit reliability: Protecting sensitive components from voltage transients.
  • Stable voltage regulation: Ensuring consistent circuit performance.
  • Reduced board space: Due to the small outline package.
  • Cost-effective: Providing a simple and reliable voltage regulation solution.

Additional Details

The ZMM55C15_R2_10001 features a nominal Zener voltage of 15V. The 'R2' suffix likely refers to the specific packaging and reel size, and '_10001' may indicate a specific manufacturing or lot code. Key electrical characteristics include the Zener voltage tolerance, dynamic impedance, and surge current capability. The device is designed to operate over a wide temperature range. The Zener diode's ability to quickly clamp transient voltages to a safe level is crucial in protecting downstream components from damage. The specific details of its surge handling capabilities, reverse leakage current, and power dissipation limits can be found within the device's datasheet. It is a common component in power supplies, communication equipment, and various other electronic devices, providing essential voltage regulation and protection functionality.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess