EN
  • EN
  • DE

SST29EE020-90-4C-PH

Part No SST29EE020-90-4C-PH
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002500-SST29EE020-90-4C-PH
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST29EE020-90-4C-PH CAD Model

Description

The SST29EE020-90-4C-PH is a 2 Mbit (256K x 8) CMOS flash memory device manufactured by Silicon Storage Technology, Inc. (SST). This memory is designed for high-performance, low-power applications requiring non-volatile storage.

Applications

  • Embedded Systems
  • Industrial Control Equipment
  • Consumer Electronics
  • Data Loggers
  • Portable Devices
  • Networking Equipment

Features

  • 2 Mbit (256K x 8) Organization: Provides a capacity of 2 megabits organized as 256 kilobytes by 8 bits.
  • CMOS Technology: Low power consumption.
  • Single Voltage Operation: Simplifies system design.
  • Fast Read Access Time: Enables quick data retrieval.
  • Sector Erase: Allows selective erasing of memory blocks.
  • Endurance: High number of erase/write cycles.
  • Small Package: Available in compact surface-mount packages.

Benefits

  • Non-Volatile Storage: Data is retained even when power is removed.
  • Low Power Consumption: Extends battery life in portable applications.
  • Fast Read Operations: Improves system performance.
  • Flexible Erase Options: Allows for efficient memory management.
  • High Reliability: Ensures data integrity over a wide range of operating conditions.

Additional Details

The SST29EE020-90-4C-PH typically operates from a single 5V power supply. The '90' in the part number likely refers to the access time (90ns). The '4C' and 'PH' suffixes are likely package and temperature range designators, respectively. The device features sector erase capability, allowing for selective erasure of memory blocks, as opposed to erasing the entire chip. It uses a command sequence to initiate erase and write operations. Key parameters to consider include read access time, erase time, write time, supply current (both active and standby), and operating temperature range. Consult the SST datasheet for complete electrical characteristics, timing diagrams, and recommended operating conditions. Flash memory is commonly used for storing firmware, configuration data, and user data in a wide variety of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess