EN
  • EN
  • DE

US1J T/R

Part No US1J T/R
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Panjit
Win Source Part Number 406819-US1J T/R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian US1J T/R CAD Model

Description

The US1J T/R is a surface-mount ultrafast rectifier diode manufactured by Panjit. The 'T/R' suffix indicates it is supplied in tape and reel packaging for automated assembly. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. Its compact size and efficient performance make it suitable for use in various power supply, inverter, and converter circuits.

Applications:

  • High-frequency rectification
  • Freewheeling diode in switching power supplies
  • Inverters
  • DC-DC converters
  • Snubber circuits
  • Polarity protection

Features:

  • Ultrafast recovery time
  • Low forward voltage drop
  • High surge current capability
  • Surface-mount package
  • High reliability
  • RoHS compliant

Benefits:

  • Reduces switching losses and improves efficiency in high-frequency circuits.
  • Minimizes power dissipation and heat generation.
  • Withstands transient voltage spikes and surges.
  • Enables compact and space-saving designs.
  • Ensures long-term performance and reliability.
  • Compliant with environmental regulations.

Technical Specifications:

The US1J T/R features a low forward voltage drop, typically around 0.85V to 1.0V at its rated forward current. The ultrafast recovery time, typically in the nanosecond range, is crucial for minimizing reverse recovery losses. The maximum repetitive peak reverse voltage (VRRM) and average forward current (IF(AV)) are key parameters to consider when selecting this diode for a specific application. These specifications, along with the surge current rating (IFSM), should be verified from the official Panjit datasheet. The diode is typically housed in a surface-mount package such as SMA or similar.

This ultrafast rectifier diode is designed for easy integration into surface-mount PCB assemblies. Proper thermal management is essential to ensure reliable operation at high currents. Consult the datasheet for recommended operating conditions and soldering guidelines. The US1J T/R offers a cost-effective solution for high-frequency rectification in a variety of power electronic applications. Its combination of fast switching speed, low forward voltage drop, and convenient packaging makes it a valuable component in modern power supply designs.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess