EN
  • EN
  • DE

US1002FL

Part No US1002FL
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 396226-US1002FL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US1002FL CAD Model

Description

The US1002FL is a Schottky Barrier Rectifier manufactured by Panjit. Similar to the US1001FL, it's designed for high-efficiency rectification, low forward voltage drop, and fast switching. The primary difference likely lies in its current handling capability or voltage rating, offering designers a range of options depending on their application needs. The 'FL' suffix indicates a surface-mount package suitable for automated assembly.

Applications

  • DC-DC Converters: Widely used in power supplies and DC-DC converters for improved efficiency.
  • Reverse Polarity Protection: Protects sensitive circuits from reverse voltage damage.
  • Free-Wheeling Diode Applications: Used to protect switching devices in inductive circuits.
  • Solar Power Systems: Used in solar panel junction boxes and power optimizers.
  • Battery Charging Circuits: Employed in battery chargers to improve charge efficiency and prevent reverse current flow.

Features

  • Low Forward Voltage Drop (Vf): Minimizes power dissipation and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses at higher frequencies.
  • High Surge Current Capability: Provides robust protection against transient current surges.
  • Low Reverse Leakage Current (Ir): Reduces power consumption and improves reliability.
  • Surface Mount Device (SMD): Enables automated assembly and compact PCB design.
  • FL Package: A compact and thermally efficient surface mount package.

Benefits

  • Increased Efficiency: Reduces energy consumption and heat generation.
  • Enhanced Circuit Protection: Safeguards circuits from damage due to reverse voltage or surge currents.
  • Simplified Design: Easier to integrate into circuit designs due to its characteristics.
  • Improved Reliability: Extends the lifespan of electronic devices.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

As a Schottky Barrier Rectifier, the US1002FL offers a lower forward voltage drop compared to standard silicon diodes. Specific parameters like maximum forward current, peak reverse voltage, and thermal resistance are crucial for proper application and are found in the official Panjit datasheet. The FL package allows for good thermal dissipation, contributing to the device's reliability. Always refer to the official datasheet for accurate specifications and application recommendations.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0475 $57.9500
2,960+ $0.0390 $115.4400
4,590+ $0.0378 $173.5020
6,310+ $0.0367 $231.5770
8,170+ $0.0353 $288.4010
10,950+ $0.0316 $346.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess