The UF1003CT is a fast recovery rectifier manufactured by Panjit. It is designed for use in applications where a fast switching speed and low forward voltage drop are required. This device is commonly used in power supplies, inverters, and other power electronic circuits.
Applications
- Switching Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
- DC-DC Converters
- AC-DC Rectifiers
- Inverters
Features
- Fast recovery time (typically 35ns)
- Low forward voltage drop (typically 0.95V)
- High surge current capability (up to 125A)
- High reliability
Benefits
- Improved efficiency in power supplies by reducing switching losses due to the fast recovery time.
- Reduced power dissipation and heat generation due to the low forward voltage drop.
- Enhanced system robustness and protection against voltage transients due to the high surge current capability.
- Increased system reliability and longevity.
Additional Details
The UF1003CT is available in a TO-220AB package. It has a maximum repetitive peak reverse voltage of 300V and a maximum average forward rectified current of 10A. The forward voltage is typically 0.95V at 10A and 25°C. The reverse recovery time is approximately 35ns. It operates within a temperature range of -65°C to +150°C. The device is designed to withstand high surge currents, making it suitable for demanding applications.