EN
  • EN
  • DE

BU4522AX

Part No BU4522AX
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Silicon Diffused Power Transistor / Trans GP BJT NPN 800V 10A 3-Pin(3+Tab) TOP-3D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 237962-BU4522AX
Popularity Medium
Supply and Demand Status Limited
Family Name BU4522AX
Introduction Date December 01, 1997
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BU4522AX CAD Model

Description

The BU4522AX is a high-voltage NPN power transistor manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This transistor is designed to deliver exceptional performance in a wide range of applications, making it an ideal choice for power management tasks in both commercial and industrial environments.

Key Features

  • Voltage Capabilities: The BU4522AX is capable of withstanding high voltages, making it suitable for operations in circuits that require high voltage handling and regulation.
  • High Current Handling: This component is designed to handle high levels of current without compromising performance, ensuring reliability even under demanding conditions.
  • Low Saturation Voltage: The low saturation voltage feature minimizes power loss and improves efficiency, which is critical for energy-sensitive applications.
  • Speed: Fast switching speeds of the BU4522AX make it an excellent choice for applications that require rapid response times.

Applications

The versatility of the BU4522AX allows it to be used in a variety of applications, including:

  • Switching regulators
  • Power inverters
  • Motor control circuits
  • Audio amplifiers
  • High power switching applications

Product Specifications

Parameter Value
Collector-Emitter Voltage (Vceo) 450V
Collector Current (Ic) 15A
Power Dissipation (Pd) 125W
Configuration Single

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BU4522AX is built to meet stringent quality standards, ensuring stable performance and a long operational lifespan even in the most challenging conditions.

Please note that the above information is subject to change without notice and should be verified with the manufacturer's datasheet for the BU4522AX before integrating it into any design.

You May Also Be Interested in

Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess