EN
  • EN
  • DE

SVT10100U

Part No SVT10100U
Manufacturer Panjit
Catalog Electronic Wholesale
Description EXTREME LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1262665-SVT10100U
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVT10100U CAD Model

Description

The SVT10100U is a Schottky Barrier Rectifier manufactured by Panjit, designed for high-efficiency rectification in power supply and converter applications. Its key attributes include a low forward voltage drop, fast switching speed, and robust surge handling capabilities, making it suitable for demanding electronic circuits. The device's compact size and surface-mount package enable easy integration into modern PCB designs.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection
  • High-frequency rectification

Features:

  • Low forward voltage drop, minimizing power losses
  • High surge current capability, ensuring robustness
  • Fast switching speed, suitable for high-frequency operation
  • Surface mount package (TO-277A/SMPC), for automated assembly
  • RoHS compliant, adhering to environmental regulations

Benefits:

  • Improved power efficiency in electronic circuits
  • Enhanced system reliability due to transient protection
  • Reduced heat dissipation, leading to cooler operation
  • Compact design, enabling smaller and lighter devices
  • Environmentally friendly construction

Additional Details:

The SVT10100U typically features a repetitive peak reverse voltage (VRRM) of 100V and a forward current (IF) of 10A. The low forward voltage drop (VF) is a critical parameter, contributing to the device's high efficiency. Packaged in a TO-277A/SMPC surface-mount package, it is designed for automated assembly processes. Operating junction temperature ranges from -55°C to +150°C. This Schottky rectifier is designed to provide efficient rectification and protection in a variety of electronic circuits. The low forward voltage drop contributes to higher overall efficiency, reducing power consumption and heat generation. The fast switching speed makes it ideal for high-frequency applications where minimizing switching losses is critical. The device's robust surge current capability ensures that it can withstand transient voltage spikes, preventing damage to the circuit. It's designed for automated assembly, further enhancing manufacturing efficiency. Proper thermal management is essential to maintain reliable operation, particularly at higher currents. The SVT10100U is a suitable choice for modern power electronics applications that require efficient and dependable performance. Designers should carefully review the datasheet for specific operating conditions and thermal considerations to ensure optimal performance and longevity.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Microchip Technology
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9889 $175.0232
120+ $1.9254 $231.0480
156+ $1.8607 $290.2692
208+ $1.6678 $346.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess