EN
  • EN
  • DE

SS1030LHEWS

Part No SS1030LHEWS
Manufacturer Panjit
Catalog Electronic Wholesale
Description SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1258893-SS1030LHEWS
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS1030LHEWS CAD Model

Description

The SS1030LHEWS is a Schottky Barrier Rectifier manufactured by Panjit. This rectifier is designed for high-efficiency rectification applications. Its key characteristics include a low forward voltage drop, high surge current capability, and excellent thermal performance. The device is particularly suited for use in low-voltage, high-frequency inverters, freewheeling, and polarity protection applications.

Applications

  • Switching Power Supplies: Used in the output rectification stage of switching power supplies to improve efficiency.
  • Freewheeling Diode: Provides a current path for inductive loads when switching transistors are turned off.
  • DC-DC Converters: Employed in DC-DC converters to efficiently convert voltage levels.
  • Polarity Protection: Prevents damage from reverse polarity connections.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Handles large surge currents without damage.
  • High-Temperature Stability: Maintains stable performance at elevated temperatures.
  • Surface Mount Package: Allows for compact and automated assembly.
  • RoHS Compliant: Complies with environmental standards.

Benefits

  • Improved Efficiency: Lower power dissipation leads to higher overall efficiency.
  • Enhanced Reliability: High surge current capability and temperature stability ensure reliable operation.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes.

Additional Details

The SS1030LHEWS is typically packaged in a SOD-128 package. Important electrical characteristics include the maximum repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF). The low forward voltage drop is a critical parameter for Schottky rectifiers, as it directly impacts the power loss and efficiency of the circuit. The high surge current capability ensures that the rectifier can withstand transient current surges that may occur during power-up or load changes. The device's ability to maintain stable performance at high temperatures allows it to be used in demanding environments without compromising reliability.

The surface mount package of the SS1030LHEWS makes it easy to integrate into modern electronic devices, reducing manufacturing costs and improving overall product quality. The Schottky diode's fast switching characteristics make it suitable for high-frequency applications, where it can provide efficient and reliable rectification. The Panjit SS1030LHEWS is a robust and versatile Schottky rectifier that is well-suited for a wide range of applications requiring high efficiency and reliability.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2503 $74.2503
2+ $60.9239 $121.8478
3+ $59.0193 $177.0579
5+ $57.1159 $285.5795
6+ $55.2125 $331.2750
8+ $49.4998 $395.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess