EN
  • EN
  • DE
Part No SR34
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 339984-SR34
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR34 CAD Model

Description

The SR34 is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for applications requiring fast switching speed and low forward voltage drop, contributing to efficient power conversion and rectification.

Applications:

  • Switching Power Supplies: Used for secondary rectification to improve efficiency.
  • DC-DC Converters: Rectifies the output voltage, ensuring stable and efficient power conversion.
  • Freewheeling Diode: Provides a path for current in inductive circuits when the switching device is turned off, protecting other components.
  • Reverse Polarity Protection: Prevents damage from reverse polarity connections.
  • Solar Panel Systems: Used to prevent reverse current flow and improve system efficiency.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency.
  • High Surge Current Capability: Provides robust protection against voltage spikes.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Reliability: Ensures consistent performance under various operating conditions.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directives.

Benefits:

  • Improved Efficiency: Reduces power consumption, leading to energy savings.
  • Enhanced System Performance: Provides stable and reliable rectification, improving overall device performance.
  • Protection Against Damage: Prevents damage from reverse polarity and voltage surges, extending system lifespan.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Cost-Effective Solution: Offers a balance of performance and cost for various applications.

Technical Specifications: While specific parameters depend on the exact model, typical specifications for the SR34 include a forward voltage drop around 0.4-0.6V, a maximum reverse voltage rating (e.g., 40V), and a forward current rating of several amperes (e.g., 3A). The operating temperature range is typically between -55°C and +125°C. Consult the Panjit datasheet for detailed information on the package type, thermal resistance, and other critical parameters.

The Panjit SR34 Schottky Barrier Rectifier is a versatile component designed to provide efficient and reliable rectification in a wide range of electronic applications. Its key characteristics, such as low forward voltage drop and fast switching speed, make it an ideal choice for modern power electronics designs.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,800 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess