EN
  • EN
  • DE

SMBJ64A T/R

Part No SMBJ64A T/R
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838151-SMBJ64A T/R
Ultra Librarian 3D Model Ultra Librarian SMBJ64A T/R CAD Model

Description

The SMBJ64A T/R is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This device is crucial for ensuring the reliability and longevity of electronic equipment.

Applications:

  • Automotive Electronics: ECU Protection, Sensor Protection
  • Industrial Automation: Control Systems, Power Supplies
  • Consumer Electronics: Port Protection (USB, HDMI), Power Supply Protection
  • Telecommunications: Signal Line Protection, Ethernet Port Protection
  • Medical Devices: Equipment Protection

Features:

  • Unidirectional TVS Diode: Provides protection against positive transient voltages.
  • Surface Mount Package: SMB (DO-214AA) package for easy PCB mounting.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • High Surge Capability: Withstands high transient currents without degradation.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced System Reliability: Protects against transient voltage events, increasing the lifespan of electronic devices.
  • Reduced Downtime: Prevents damage to equipment, minimizing downtime and repair costs.
  • Improved Product Performance: Ensures stable operation by preventing transient-induced malfunctions.
  • Cost-Effective Protection: Provides a simple and affordable solution for transient voltage protection.
  • Easy Implementation: Small size and unidirectional configuration simplify circuit design.

Additional Details:

The SMBJ64A T/R has a standoff voltage of 64V. Key specifications include the peak pulse power dissipation, clamping voltage, and reverse leakage current. It is typically used in applications where ESD and transient voltage protection are critical. Refer to the Panjit datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines to ensure optimal performance. The device meets industry standards for ESD immunity and surge protection.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0873 $50.1975
1,395+ $0.0717 $100.0215
2,165+ $0.0694 $150.2510
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,155+ $0.0582 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess