The SK52 T/R is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification in various applications. Schottky rectifiers are characterized by a low forward voltage drop and fast switching speed, making them suitable for applications where efficiency and speed are critical.
Applications
- Switching power supplies
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Polarity protection
- High-frequency rectification
Features
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High efficiency
- Surface mount package
- RoHS compliant
Benefits
- Improved efficiency in power conversion circuits, reducing power loss and heat generation.
- Faster switching speeds allow for higher frequency operation.
- Increased reliability due to robust design and surge current capability.
- Reduced size and weight compared to traditional rectifiers.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
While exact detailed specifications require referencing the Panjit datasheet for this specific part number, typical specifications for similar Panjit Schottky rectifiers include:
- Repetitive Peak Reverse Voltage (VRRM): 20V
- Average Forward Current (IF(AV)): 5.0A
- Peak Forward Surge Current (IFSM): (Varies, check datasheet)
- Forward Voltage (VF): (Varies, check datasheet)
- Reverse Leakage Current (IR): (Varies, check datasheet)
- Operating Temperature Range: (Varies, check datasheet)
- Package: SMB
Note: Always refer to the official Panjit datasheet for the SK52 T/R for precise specifications and application guidelines.