EN
  • EN
  • DE

SD360ST/R13

Part No SD360ST/R13
Manufacturer Panjit
Catalog OEM Parts ( S )
Description Diode Schottky 60V 3A 3-Pin(2+Tab) TO-252 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972284-SD360ST/R13
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SD360ST/R13 CAD Model

Description

The SD360ST/R13 is a Schottky Barrier Rectifier manufactured by Panjit. Schottky diodes are known for their fast switching speed and low forward voltage drop compared to standard diodes. This makes them highly efficient for applications requiring rapid rectification or voltage clamping.

Applications

  • DC-DC converters
  • Switch-mode power supplies (SMPS)
  • Reverse polarity protection
  • Freewheeling diodes in inductive loads
  • Solar panel bypass diodes

Features

  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • Fast switching speed: Allows for high-frequency operation.
  • High surge current capability: Withstands transient current spikes.
  • Surface mount package: Suitable for automated assembly processes.
  • RoHS compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power losses in rectification circuits.
  • Reduced heat generation: Lower power dissipation results in less heat.
  • Faster switching: Enables higher frequency operation in power converters.
  • Enhanced reliability: High surge current capability provides robustness against transient events.
  • Compact design: Surface mount package allows for smaller and more compact designs.

The SD360ST/R13 operates by allowing current to flow easily in one direction while blocking current flow in the opposite direction. Its Schottky barrier construction results in a lower forward voltage drop compared to conventional diodes, which means less power is wasted as heat when the diode is conducting. The fast switching speed is essential for high-frequency applications, such as switch-mode power supplies, where the diode must rapidly turn on and off.

Technical Specifications: The SD360ST/R13 has a maximum average forward current (IF(AV)) and a peak repetitive reverse voltage (VRRM). Review the Panjit datasheet for specifics like forward voltage (VF) at a given current, reverse leakage current (IR) at a specified voltage and temperature, and the maximum surge current (IFSM). Also includes thermal resistance.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess