EN
  • EN
  • DE

AV8063801119300

Part No AV8063801119300
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-3437U (1.9GHz BGA1023)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953859-AV8063801119300
Series *
Ultra Librarian 3D Model Ultra Librarian AV8063801119300 CAD Model

Description

The Intel AV8063801119300 is an embedded microprocessor designed for a variety of applications requiring efficient processing power and reliable performance. This processor is part of Intel's embedded solutions, aimed at providing long-lifecycle support and robust operation in demanding environments.

Applications

  • Industrial Automation Systems: Used in control systems, data acquisition units, and machine controllers.
  • Medical Devices: Employed in diagnostic equipment, patient monitoring systems, and imaging devices.
  • Retail Systems: Found in point-of-sale (POS) terminals, digital signage, and interactive kiosks.
  • Transportation: Integrated into in-vehicle infotainment systems, fleet management solutions, and railway signaling systems.
  • Networking Equipment: Utilized in routers, switches, and network appliances.

Features

  • Multi-Core Architecture: Enables parallel processing for improved performance in multi-threaded applications.
  • Integrated Graphics: Provides built-in graphics processing capabilities, reducing the need for a discrete graphics card.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered devices and thermally constrained environments.
  • Extended Temperature Range: Operates reliably in a wide range of temperatures, ensuring stable performance in harsh conditions.
  • Embedded Lifecycle Support: Offers long-term availability and support, crucial for embedded applications with extended product lifecycles.

Benefits

  • Increased Performance: The multi-core architecture enhances processing speed and responsiveness, improving overall system performance.
  • Reduced System Cost: Integrated graphics and low power consumption help lower the total cost of ownership by reducing the need for additional components and minimizing energy consumption.
  • Enhanced Reliability: The extended temperature range and robust design ensure reliable operation in challenging environments, minimizing downtime and maintenance costs.
  • Simplified Development: Intel's comprehensive software development tools and ecosystem simplify application development and integration.
  • Long-Term Availability: Embedded lifecycle support guarantees the availability of the processor for an extended period, ensuring continuity of supply and reducing the risk of obsolescence.

The Intel AV8063801119300 microprocessor is a versatile solution for embedded applications, offering a balance of performance, power efficiency, and reliability. Its multi-core architecture, integrated graphics, and extended temperature range make it suitable for a wide range of industrial, medical, retail, transportation, and networking applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess