The SB1640 is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification and fast switching applications. This diode is commonly used in power supplies, inverters, and other high-frequency circuits where low forward voltage drop and fast recovery times are crucial.
Applications:
- Switching power supplies
- Inverters
- DC-DC converters
- Free-wheeling diodes
- Polarity protection applications
Features:
- High surge current capability
- Low forward voltage drop
- High-frequency operation
- Guard ring for overvoltage protection
- High reliability
Benefits:
- Improved efficiency in power conversion
- Reduced power loss
- Minimized heat generation
- Enhanced system reliability
- Compact design
Additional Details:
The SB1640 is typically available in a DO-201AD package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 40V, a maximum average forward rectified current (IF(AV)) of 16A, and a maximum forward voltage drop (VF) of around 0.55V. The operating temperature range is usually -55°C to +150°C. The forward current surge rating is high, making it robust against transient events.
This device uses a metal-semiconductor junction with a Schottky barrier. This structure results in a very fast switching speed and a low forward voltage drop compared to conventional silicon diodes. The low forward voltage drop reduces power dissipation and improves the overall efficiency of the circuit. The high surge current capability makes the SB1640 suitable for applications where transient currents are expected. This rectifier is commonly used in applications requiring fast switching and high current handling capabilities.