EN
  • EN
  • DE

SB140T/B

Part No SB140T/B
Manufacturer Panjit
Catalog OEM Parts ( S )
Description Diode Schottky 40V 1A 2-Pin DO-41 Ammo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986540-SB140T/B
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB140T/B CAD Model

Description

The SB140T/B is a Schottky Barrier Rectifier manufactured by Panjit. Schottky rectifiers are known for their fast switching speeds and low forward voltage drop compared to traditional silicon diodes. This makes them ideal for applications where efficiency and speed are critical.

Applications:

  • Reverse polarity protection: Preventing damage to circuits from incorrect power supply connections.
  • Switching power supplies: Improving efficiency and reducing heat dissipation in power supplies.
  • DC-DC converters: Used as a rectifier in DC-DC converter circuits to convert one DC voltage to another.
  • High-frequency rectification: Rectifying high-frequency signals in communication and signal processing circuits.
  • Solar panel bypass diodes: Preventing hot spots and increasing the overall efficiency of solar panel arrays.

Features:

  • Schottky Barrier Diode: Provides fast switching speed and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • High Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards (PCBs).
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power loss and improves circuit efficiency.
  • Faster Switching Speed: Enables operation in high-frequency applications.
  • Increased Reliability: High surge current capability provides robustness against transient voltage spikes.
  • Reduced Heat Dissipation: Lower forward voltage drop results in less heat generation.
  • Easy Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details:

The SB140T/B typically has a forward voltage drop of around 0.5V at its rated current. It has a maximum average forward current rating of 1 Ampere and a peak repetitive reverse voltage of 40 Volts. The operating temperature range is typically between -65°C and +125°C. The package is usually a SMB (Surface Mount B) or similar surface mount package. This part is used in a variety of applications where fast switching and low forward voltage drop are important, such as portable electronic devices, power adapters, and automotive electronics. The Schottky barrier construction provides a majority carrier conduction, eliminating the minority carrier storage effect that limits the switching speed of conventional diodes. This makes the SB140T/B ideal for high-frequency applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess