EN
  • EN
  • DE

PJSD05TST/R7

Part No PJSD05TST/R7
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description ESD Suppressor TVS 25KV 2-Pin SOD-523 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085316-PJSD05TST/R7
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJSD05TST/R7 CAD Model

Description

The PJSD05TST/R7 is a Transient Voltage Suppressor (TVS) diode array from Panjit, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It is ideal for safeguarding data lines and I/O ports in various electronic devices.

Applications:

  • ESD Protection: Protects electronic devices from electrostatic discharge.
  • Data Line Protection: Safeguards data lines in communication interfaces like USB and HDMI.
  • I/O Port Protection: Protects I/O ports from transient voltage surges.
  • Portable Devices: Commonly used in smartphones, tablets, and laptops to protect sensitive circuitry.

Features:

  • Transient Voltage Suppression (TVS): Provides effective protection against voltage transients.
  • Low Clamping Voltage: Minimizes the voltage applied to the protected circuit during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Small Footprint Package: Saves valuable board space in compact designs.

Benefits:

  • Enhanced Reliability: Protects electronic devices from damage caused by ESD and other transient voltage events.
  • Reduced Downtime: Prevents failures caused by voltage surges, minimizing downtime and maintenance costs.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems.
  • Compact Design: Small footprint allows for integration into space-constrained applications.

Specifications:

The PJSD05TST/R7 typically has a standoff voltage of 5V, a clamping voltage of around 9V-11V at a specific surge current, and a low leakage current. It usually comes in a small SOT-23 package. The 'R7' at the end denotes the packaging type (e.g., tape and reel).

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess