EN
  • EN
  • DE

PJP18N20

Part No PJP18N20
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description Low Voltage MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985806-PJP18N20
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJP18N20 CAD Model

Description

The PJP18N20 is an N-Channel enhancement mode MOSFET from Panjit Semiconductor. It is designed for high-efficiency switching applications and features a low on-resistance, which minimizes conduction losses and improves overall efficiency. This MOSFET is suitable for various power management and motor control applications.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control
  • LED Lighting
  • Load Switching

Features:

  • N-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • High Switching Speed
  • High Avalanche Energy
  • RoHS Compliant

Benefits:

  • Improved Efficiency in Switching Applications
  • Reduced Power Dissipation
  • Faster Switching Times
  • Enhanced System Reliability
  • Environmentally Friendly

Technical Specifications:

The PJP18N20 has a drain-source voltage (VDS) rating of 200V, a continuous drain current (ID) rating of 18A, and a pulsed drain current (IDM) rating of 72A. The gate-source voltage (VGS) is rated at ±20V. The device exhibits a typical on-resistance (RDS(on)) of 0.13 Ohms at VGS = 10V. It is available in a TO-220 package.

The low on-resistance minimizes conduction losses, which is crucial for achieving high efficiency in power conversion circuits. The fast switching speed reduces switching losses, further improving efficiency and allowing for higher frequency operation. The high avalanche energy rating ensures that the MOSFET can withstand transient voltage spikes, enhancing the system's overall robustness.

The PJP18N20 is commonly used in applications such as synchronous rectification in switching power supplies, where its low on-resistance contributes to higher efficiency. It can also be used in motor control circuits for driving small to medium-sized motors, and in LED lighting applications for controlling the brightness of LEDs efficiently. Its robustness and reliability make it a suitable choice for various demanding applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess