EN
  • EN
  • DE

PJF5NA80_T0_00001

Part No PJF5NA80_T0_00001
Manufacturer Panjit
Catalog Transistors - FETs, MOSFETs - RF
Description 800V N-CHANNEL MOSFET / N-Channel 800 V 5A (Ta) 48W (Tc) Through Hole ITO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Panjit International Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.7Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 17 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 660 pF @ 25 V
Power Dissipation (Max) 48W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package ITO-220AB
Package / Case TO-220-3 Full Pack, Isolated Tab
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.29.0095
Other Names 3757-PJF5NA80_T0_00001CT,3757-PJF5NA80_T0_00001TR,3757-PJF5NA80_T0_00001DKR-ND,3757-PJF5NA80_T0_00001DKR,3757-PJF5NA80_T0_00001DKRINACTIVE
Standard Package 2,000
Win Source Part Number 1085276-PJF5NA80_T0_00001
Ultra Librarian 3D Model Ultra Librarian PJF5NA80_T0_00001 CAD Model

Description

The Panjit International Inc. 1085276-PJF5NA80_T0_00001 is a N-channel MOSFET transistor designed for through-hole mounting.

  • Mounting Type: Through-Hole
  • Package: Tape and Reel (TR) / Cut Tape (CT)
  • Drain to Source Voltage: 800V
  • Continuous Drain Current: 5A @ Ta
  • Rds On (Max) @ Id, Vgs: 2.7Ohm @ 2.5A, 10V
  • Vgs(th) (Max) @ Id: 4V @ 250μA
  • Power Dissipation (max): 48W @ Tc
  • Package/Case: TO-220-3 Full Pack, Isolated Tab
  • Gate Charge (Qg) (Max) @ Vgs: 17nC @ 10V
  • Input Capacitance (Ciss) (Max) @ Vds: 660pF @ 25V
  • Temperature Range: -55°C to 150°C (TJ)
  • EAR99 Compliant: Yes
  • ECCN: EAR99
  • HTSUS: 8541.29.0095

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess