EN
  • EN
  • DE

PJESDA5V6-4LCG T/R

Part No PJESDA5V6-4LCG T/R
Manufacturer Panjit
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+Rohs
Reference case SOT-553
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 755649-PJESDA5V6-4LCG T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJESDA5V6-4LCG T/R CAD Model

Description

The PJESDA5V6-4LCG T/R is a Transient Voltage Suppressor (TVS) diode array manufactured by Panjit. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It is commonly used in various electronic applications to enhance the reliability and robustness of circuits against voltage spikes and surges.

Applications:

  • USB Ports: Protection for USB interfaces in computers, laptops, and peripherals.
  • HDMI Ports: Used to protect HDMI interfaces in televisions, monitors, and media players.
  • Ethernet Ports: Protection for Ethernet interfaces in routers, switches, and network cards.
  • Keypads and Buttons: Safeguarding keypads and buttons in mobile phones, remote controls, and other input devices.
  • Data Lines: Protection for data lines in communication systems and industrial equipment.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage to protected components.
  • Low Capacitance: Minimizes signal distortion and maintains signal integrity in high-speed data lines.
  • Small Package Size: Allows for compact designs and easy integration into electronic circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from damage due to ESD, EFT, and surge events.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by preventing component failures.
  • Reduced Downtime: Minimizes downtime and maintenance costs associated with equipment failures.
  • Space Saving: Small package size allows for integration into space-constrained applications.
  • Cost-Effective Protection: Provides reliable protection at a competitive price.

Technical Specifications:

The PJESDA5V6-4LCG T/R typically features a standoff voltage of 5.6V and a clamping voltage in the range of 7V to 10V during transient events. It is designed to handle ESD strikes up to ±30kV (air discharge) and ±30kV (contact discharge). The capacitance is typically very low, in the range of picofarads (pF), to minimize signal degradation. The package is usually a small surface-mount package such as an SOT-23 or similar. For detailed specifications, refer to the Panjit datasheet, which includes information on peak pulse current, reverse standoff voltage, reverse leakage current, and operating temperature range. The “T/R” suffix indicates that the device is provided in tape and reel packaging for automated assembly.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess