EN
  • EN
  • DE

PG5392T/R

Part No PG5392T/R
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description Diode 100V 1.5A 2-Pin DO-15 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084082-PG5392T/R
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PG5392T/R CAD Model

Description

The PG5392T/R is a transient voltage suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This device is commonly used in a variety of applications where overvoltage protection is critical for ensuring the reliability and longevity of electronic circuits.

Applications

  • Consumer Electronics: Protection for smartphones, tablets, and other portable devices against ESD and voltage transients.
  • Industrial Equipment: Surge protection for industrial control systems, PLCs, and sensors.
  • Automotive Electronics: Overvoltage protection for automotive ECUs, sensors, and communication systems.
  • Telecommunications: Protection for communication lines and equipment from lightning strikes and voltage surges.
  • Power Supplies: Protection against voltage spikes and surges in power supplies and power distribution systems.

Features

  • Fast Response Time: Quickly clamps voltage surges to protect downstream components.
  • Low Clamping Voltage: Limits the peak voltage seen by protected components.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • Compact Package: Small form factor allows for high-density mounting on circuit boards.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced Reliability: Protects sensitive electronic components from damage due to voltage surges and ESD.
  • Improved System Performance: Prevents system failures and downtime caused by overvoltage events.
  • Extended Product Lifespan: Reduces the risk of component failure, extending the life of the product.
  • Reduced Warranty Costs: Minimizes the number of warranty claims due to surge-related failures.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.

Additional Details

The PG5392T/R TVS diode is designed to clamp voltage surges by providing a low-impedance path to ground when the voltage exceeds a certain threshold. It is available in surface-mount packages for easy assembly. Key specifications include the breakdown voltage, clamping voltage, surge current capability, and response time. Designers should consult the manufacturer's datasheet for detailed electrical parameters and application guidelines to ensure optimal protection for their circuits. The “T/R” suffix often indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess