EN
  • EN
  • DE

P6SMBJ58A-NG

Part No P6SMBJ58A-NG
Manufacturer Panjit
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SMB
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
RoHS State Request Verification
Win Source Part Number 715692-P6SMBJ58A-NG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P6SMBJ58A-NG CAD Model

Description

The P6SMBJ58A-NG is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching.

Applications:

  • I/O ports: Protection of input/output ports in electronic devices.
  • Data lines: Safeguarding data lines from voltage surges.
  • Power supplies: Transient voltage protection in power supply circuits.
  • Microcontrollers: Protection of microcontroller inputs and outputs.
  • Automotive electronics: Used in automotive applications to protect against voltage transients.

Features:

  • 600W Peak Pulse Power Dissipation: Provides robust protection against transient events.
  • Unidirectional Configuration: Designed to suppress positive voltage transients.
  • 58V Stand-off Voltage: Operates without conducting at voltages below 58V.
  • 75.7V Breakdown Voltage: Begins to conduct at voltages above 75.7V.
  • Low Clamping Voltage: Limits the voltage across the protected component during a transient.
  • SMB Package: Compact surface-mount package for easy integration.

Benefits:

  • Reliable Overvoltage Protection: Protects sensitive components from damage due to voltage transients.
  • Improved System Reliability: Reduces the risk of system failure due to voltage surges.
  • Compact Size: Small SMB package allows for use in space-constrained applications.
  • Fast Response Time: Quickly clamps voltage transients to protect the load.
  • Cost-Effective: Provides a cost-effective solution for transient voltage protection.

Additional Details:

The P6SMBJ58A-NG has a typical clamping voltage of around 93.6V at a peak pulse current of 6.4A. It features a fast response time, typically less than 1 ps from 0V to breakdown voltage. The operating temperature range is from -55°C to +150°C. It is RoHS compliant, ensuring it meets environmental regulations. The SMB package allows for automated assembly and easy integration into circuit boards. This TVS diode provides effective transient protection, increasing the overall reliability and lifespan of electronic devices.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess