EN
  • EN
  • DE

P6SMBJ30AT/R7

Part No P6SMBJ30AT/R7
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description Diode TVS Single Uni-Dir 30V 600W 2-Pin SMB T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002112-P6SMBJ30AT/R7
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMBJ30AT/R7 CAD Model

Description

The P6SMBJ30AT/R7 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This device offers fast response time, high surge capability, and low clamping voltage, making it an ideal solution for protecting I/O interfaces and other vulnerable circuits.

Applications

  • I/O port protection
  • Data line protection
  • Power supply protection
  • Microcontroller protection
  • Consumer electronics

Features

  • Stand-off Voltage: 30V (This is derived from the part number)
  • Peak Pulse Power Dissipation: (Research to specify peak pulse power, e.g., 600W at 10/1000µs waveform)
  • Breakdown Voltage: (Research to specify breakdown voltage range)
  • Clamping Voltage: (Research to specify clamping voltage at a given peak pulse current)
  • Fast Response Time: Typically less than 1 ps for unidirectional and 5 ns for bidirectional devices.
  • RoHS Compliant

Benefits

  • Overvoltage Protection: Effectively protects sensitive components from damaging voltage transients.
  • Fast Response: Quickly clamps transient voltages, preventing damage to downstream circuitry.
  • High Surge Capability: Can withstand high surge currents without failure.
  • Low Clamping Voltage: Limits the maximum voltage seen by protected components.
  • Improved System Reliability: Enhances the overall reliability and lifespan of electronic equipment.

Technical Specifications

  • Stand-off Voltage (Vrwm): 30V
  • Peak Pulse Power (Pppm): (Research to specify peak pulse power)
  • Breakdown Voltage (Vbr): (Research to specify breakdown voltage)
  • Clamping Voltage (Vc): (Research to specify clamping voltage)
  • Operating Temperature: -55°C to +150°C
  • Package: SMB (DO-214AA)

The P6SMBJ30AT/R7 TVS diode provides robust and reliable overvoltage protection for a wide range of electronic applications, ensuring the integrity and longevity of sensitive circuits.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess