EN
  • EN
  • DE

KM44C4000CK-6

Part No KM44C4000CK-6
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968030-KM44C4000CK-6
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM44C4000CK-6 CAD Model

Description

The KM44C4000CK-6 is a high-performance 4Mbit CMOS Dynamic RAM manufactured by Samsung. This memory chip is designed for applications requiring high speed and low power consumption. It utilizes advanced circuit design techniques to achieve fast access times and reliable operation. The KM44C4000CK-6 is organized as 4,194,304 x 1 bit and operates from a single 5V power supply.

Applications:

  • High-resolution graphics displays
  • Digital signal processing (DSP) systems
  • Buffer memory in high-speed data acquisition systems
  • Main memory in embedded systems
  • Cache memory in microprocessors

Features:

  • High speed access time: -6 indicates a fast access time (specific nanosecond value needs to be confirmed via datasheet, but shorter is better).
  • Low power consumption: CMOS technology ensures minimal power dissipation.
  • Single 5V power supply: Simplifies system design and reduces power supply requirements.
  • 4,194,304 x 1 bit organization: Provides a large memory capacity.
  • TTL compatible inputs and outputs: Enables easy interfacing with other digital components.
  • Refresh modes: Supports various refresh modes to maintain data integrity.

Benefits:

  • Improved system performance: The fast access time of the KM44C4000CK-6 enhances the overall speed and responsiveness of the system.
  • Reduced power consumption: The low power consumption of the CMOS technology translates to lower operating costs and extended battery life in portable devices.
  • Simplified system design: The single 5V power supply and TTL compatible inputs/outputs streamline the system design process.
  • High reliability: Samsung's stringent quality control ensures reliable operation in demanding environments.
  • Increased memory capacity: The 4Mbit capacity allows for storage of large amounts of data.

Additional Details:

The specific access time (indicated by "-6") should be verified using the official datasheet. Packaging options may vary. The chip adheres to industry-standard DRAM specifications, ensuring compatibility with a wide range of memory controllers. The operating temperature range typically spans from 0°C to 70°C.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess