The MMBZ5242AW is a Zener diode manufactured by Panjit. It provides voltage regulation by maintaining a constant voltage across its terminals when reverse biased. This characteristic makes it ideal for use in a variety of electronic circuits where a stable voltage reference is required.
Applications:
- Voltage regulation
- Voltage reference circuits
- Overvoltage protection
- Clipping and clamping circuits
Features:
- Zener Voltage: 12V (Nominal)
- Package Type: SOD-323
- Low leakage current
- High surge current capability
- Surface mount technology
Benefits:
- Stable Voltage Output: Provides a reliable and consistent voltage reference, protecting sensitive components.
- Compact Size: The SOD-323 package allows for use in space-constrained applications.
- Overvoltage Protection: Protects circuits from voltage spikes and surges.
- Reliable Operation: Ensures consistent and dependable performance.
Specifications:
The MMBZ5242AW has a power dissipation of approximately 200mW. The Zener voltage is typically 12V, but can vary slightly based on manufacturing tolerances. The datasheet provides detailed specifications, including the Zener impedance, reverse leakage current, and operating temperature range. It's crucial to consult the datasheet for accurate and up-to-date information.
The reverse leakage current is typically very low, in the order of nanoamperes. Proper thermal management is essential to ensure the diode operates within its safe operating area. Always refer to the manufacturer's datasheet for absolute maximum ratings to avoid damage to the component.