The MBR2560CT T/P is a Schottky barrier rectifier manufactured by Panjit. This rectifier is designed for high-efficiency rectification in power supplies, DC-DC converters, and other applications requiring fast switching speeds and low forward voltage drop. The 'CT' designation indicates a center-tapped configuration with two diodes in a single package.
Applications
- Switching power supplies
- DC-DC converters
- Freewheeling diodes
- Polarity protection
- High-frequency rectification
- LED lighting
Features
- Low forward voltage drop: Reduces power dissipation and improves efficiency.
- High surge current capability: Provides robust performance under transient conditions.
- High switching speed: Enables high-frequency operation.
- Low reverse leakage current: Minimizes power losses.
- RoHS compliant: Meets environmental regulations.
- Halogen-free: Environmentally friendly material composition.
Benefits
- Improved energy efficiency: Low forward voltage drop and low leakage current minimize power losses.
- Reduced heat generation: Lower power losses translate to less heat, simplifying thermal management.
- Smaller system size: High-frequency operation allows for smaller and lighter components.
- Enhanced system reliability: Robust design ensures reliable performance in demanding applications.
Additional Details
The MBR2560CT T/P Schottky rectifier has a voltage rating of 60V and a forward current rating of 25A (12.5A per diode). The forward voltage drop is typically specified at a given forward current. The device is available in a through-hole package. Proper thermal management is crucial for maintaining the rectifier's performance and reliability. Consult Panjit's datasheets for detailed specifications and application guidelines.