Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP4
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 754691-MB6F-08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB6F-08 CAD Model

Description

The MB6F-08 is a surface-mount bridge rectifier manufactured by Panjit. It's designed to convert AC voltage to DC voltage efficiently. This bridge rectifier features a compact size, high surge current capability, and low forward voltage drop, making it suitable for various power supply and rectification applications.

Applications:

  • AC-DC Power Supplies
  • Adapters
  • LED Lighting
  • Household Appliances
  • Industrial Equipment

Features:

  • Surface Mount Package: Compact surface-mount package.
  • High Surge Current Capability: Withstands high surge currents.
  • Low Forward Voltage Drop: Minimizes power losses.
  • High Reliability: Robust construction for long-term reliability.
  • Glass Passivated Chip Junction: Provides stable electrical characteristics.

Benefits:

  • Efficient AC-DC Conversion: Converts AC voltage to DC voltage with minimal losses.
  • Space Saving: Compact package allows for dense board layouts.
  • Protection Against Voltage Surges: High surge current capability protects against transient voltage spikes.
  • Reliable Operation: Robust construction ensures reliable operation in demanding environments.

Additional Details:

The MB6F-08 bridge rectifier is typically used in power supplies to convert AC line voltage to DC voltage for powering electronic circuits. It is commonly used in adapters for charging mobile devices and other electronic equipment. The glass-passivated chip junction ensures stable electrical characteristics and long-term reliability. The low forward voltage drop reduces power losses and improves overall efficiency. This rectifier is rated for specific voltage and current levels. Its compact size and high performance make it a popular choice for various applications.

You May Also Be Interested in

STMicroelectronics
8W+8W+15W TRIPLE AMPLIFIER
Need more? Email Us
ECAD model for TDA7497S
Infineon Technologies
IC for Inductive Proximity Switches with Short-Circuit Protection | IC SWITCH PROX INDCT PDSO-16
Lowest to $46.8001
ECAD model for TCA505BG
Intel
SMART 3 ADVANCED BOOT BLOCK WORD-WIDE
Need more? Email Us
ECAD model for TE28F160B3B120
STMicroelectronics
Power Schottky diode
Lowest to $1.1885
ECAD model for STPS20200CG-TR
Micrel
3.3V 1:9 HIGH-PERFORMANCE, LOW-VOLTAGE BUS CLOCK DRIVER
Need more? Email Us
ECAD model for SY89809L
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
Texas Instruments
HIGH EFFICIENT SINGLE INDUCTOR BUCK-BOOST CONVERTER WITH 1.8-A SWITCHES | IC REG BCK BST 3.3V 1.6A 10VSON
Lowest to $1.1491
ECAD model for TPS63001DRCRG4
Burr-Brown (TI)
TMDual, VARIABLE GAIN AMPLIFIER with Low Noise Preamp
Lowest to $43.6912
ECAD model for VCA2612Y
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $0.2621
ECAD model for SN74LS04

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention