EN
  • EN
  • DE

STR711FR1H6

Part No STR711FR1H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LFBGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity HDLC, I2C, SmartCard, SPI, UART/USART, USB
Peripherals PWM, WDT
Number of I/O 30
Program Memory Size 128KB (128K x 8 + 16K)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LFBGA
Base Product Number STR711
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261999-STR711FR1H6
Ultra Librarian 3D Model Ultra Librarian STR711FR1H6 CAD Model

Description

STR711FR1H6 Microcontroller - STMicroelectronics

The STR711FR1H6 is a robust and versatile 32-bit microcontroller from STMicroelectronics, designed to cater to a wide array of embedded applications. This high-performance MCU is based on the ARM7TDMI® processor core, which operates at a maximum frequency of 66 MHz, providing a perfect balance between processing power and power consumption.

Key Features:

  • Core: ARM7TDMI 32-bit RISC CPU offering up to 66 MIPS peak performance.
  • Memory: Features 256 KB of high-density Flash memory and 64 KB of RAM, suitable for complex programs and real-time data processing.
  • Connectivity: Comes with a range of peripherals including USB, CAN, and UART interfaces for comprehensive communication capabilities.
  • Timers and Counters: Equipped with multiple 16-bit timers, a watchdog timer, and an RTC for precise timing operations.
  • Analog Features: Includes an 8-channel, 10-bit A/D converter, enabling the MCU to interface with analog sensors and devices.
  • Operating Voltage: Supports an operating voltage range from 3.0V to 3.6V, making it suitable for battery-powered and low-power applications.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C.
  • Packages: Available in a 64-pin LQFP package, which is optimal for space-constrained applications.

The STR711FR1H6 is engineered with an emphasis on modularity and integration, allowing designers to reduce system complexity and increase reliability. Its embedded Flash memory comes with a fast programming time and a high level of protection against software piracy, making it an excellent choice for applications requiring secure and reliable storage.

Applications for the STR711FR1H6 are diverse and include industrial control systems, point-of-sale terminals, medical devices, and other embedded systems that require a high level of integration, processing power, and real-time capabilities. With its robust set of features and capabilities, the STR711FR1H6 from STMicroelectronics stands out as a compelling choice for designers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess