The GLZ7.5B is a Zener diode manufactured by Panjit. It is designed to provide a stable reverse breakdown voltage of 7.5V. Commonly used for voltage regulation and transient voltage suppression, the GLZ7.5B offers a reliable solution for protecting sensitive electronic components from overvoltage conditions. Its compact size and robust characteristics make it suitable for various applications in modern electronic devices.
Applications:
- Voltage Regulation in Power Supplies
- Overvoltage Protection in Electronic Circuits
- Transient Voltage Suppression
- Clipping Circuits
- Reference Voltage Source
Features:
- Zener Voltage: 7.5V
- Low Reverse Leakage Current
- High Surge Current Capability
- Surface Mount Package
- RoHS Compliant
Benefits:
- Stable and precise voltage regulation
- Protects sensitive circuits from voltage spikes
- Compact design for space-constrained applications
- Easy integration into automated assembly processes
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The GLZ7.5B has a Zener voltage (Vz) of 7.5V with a tolerance that is typically ±5%. Power dissipation is generally around 500mW. The operating temperature range typically spans from -55°C to +150°C. Its small size makes it ideal for high-density circuit board designs. This Zener diode is available in a SOD-323 package. The forward voltage at a specific forward current can vary, but is generally within the standard ranges for Zener diodes. Its robust construction ensures that it can withstand a range of electrical stress factors within specified limits.