EN
  • EN
  • DE

ER804F

Part No ER804F
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description ISOLATION SUPERFAST RECOVERY RECTIFIERS(VOLTAGE - 50 to 400 Volts CURRENT - 8.0 Amperes)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1172350-ER804F
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ER804F CAD Model

Description

The ER804F is a fast recovery rectifier diode manufactured by Panjit. It is designed for applications requiring efficient and rapid switching characteristics. This diode offers low forward voltage drop and high surge current capability, making it suitable for various power rectification and freewheeling applications.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diodes in inductive circuits
  • Power inverters
  • DC-DC converters
  • Lighting ballasts

Features

  • Fast Recovery Time: Offers quick switching from forward conduction to reverse blocking, reducing power losses and improving efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall circuit efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes and surges.
  • High Reliability: Ensures stable performance and long operational life.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Efficiency: Fast recovery and low forward voltage drop contribute to higher energy efficiency in power conversion circuits.
  • Enhanced Reliability: High surge current capability provides protection against voltage transients, increasing overall system reliability.
  • Reduced Power Dissipation: Low forward voltage drop reduces heat generation, improving thermal management and extending component lifespan.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Optimized Performance: Specifically designed for applications requiring fast switching and efficient rectification.

Additional Details

Technical Specifications:

  • Repetitive Peak Reverse Voltage (VRRM): Typically 400V (This value can vary. Consult the datasheet for the exact VRRM.)
  • Average Forward Current (IF(AV)): Typically 8A (This value can vary. Consult the datasheet for the exact IF(AV).)
  • Forward Voltage (VF): Consult the datasheet for specific values at different current levels.
  • Reverse Recovery Time (trr): Fast recovery, typically less than 75ns. (Consult the datasheet for the exact trr.)
  • Operating Temperature Range: -65°C to +175°C (Consult the datasheet for the exact operating temperature range.)

The ER804F from Panjit provides a reliable and efficient solution for fast recovery rectification needs. Its robust design and optimized characteristics make it a suitable choice for a wide range of power electronics applications.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7064 $59.3024
38+ $3.0411 $115.5618
59+ $2.9464 $173.8376
82+ $2.8517 $233.8394
105+ $2.7570 $289.4850
141+ $2.4717 $348.5097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess