EN
  • EN
  • DE

BZX84C4V7-AU_R1_000A1

Part No BZX84C4V7-AU_R1_000A1
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SOT-23, ZENER / Zener Diode 4.7 V 410 mW ±5% Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Panjit International Inc.
Series Automotive, AEC-Q101, BZX84C2V4-AU
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 410 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 2 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Other Names 3757-BZX84C4V7-AU_R1_000A1CT,3757-BZX84C4V7-AU_R1_000A1DKR,3757-BZX84C4V7-AU_R1_000A1TR
Standard Package 3,000
Win Source Part Number 1050468-BZX84C4V7-AU_R1_000A1
Ultra Librarian 3D Model Ultra Librarian BZX84C4V7-AU_R1_000A1 CAD Model

Description

The BZX84C4V7-AU_R1_000A1 is a Zener diode manufactured by Panjit, designed for automotive applications. This diode provides voltage regulation and transient voltage suppression, ensuring reliable performance in automotive electronic systems. Its robust design and compliance with automotive standards make it a suitable choice for demanding environments.

Applications

  • Automotive Voltage Regulation: Used to regulate voltage in automotive electronic circuits, ensuring stable operation.
  • Automotive Transient Protection: Protects automotive components from voltage spikes and surges.
  • ECU Protection: Provides overvoltage protection for electronic control units (ECUs) in vehicles.
  • Sensor Protection: Protects sensitive sensors from voltage transients.
  • Automotive Lighting: Used in automotive lighting systems for voltage stabilization and protection.

Features

  • Zener Voltage: Features a Zener voltage of 4.7V, providing a stable voltage reference.
  • Automotive Grade: Designed and tested to meet automotive industry standards (AEC-Q101 qualified).
  • Surface Mount Package: Available in a small surface-mount package (SOD-323), suitable for high-density PCB designs.
  • Low Leakage Current: Offers low leakage current, minimizing power loss.
  • High Surge Capability: Designed to withstand high surge currents, enhancing reliability.
  • Fast Response Time: Provides fast response time, quickly clamping voltage transients.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits

  • Stable Voltage Regulation: Maintains a stable voltage level in automotive circuits, ensuring consistent performance.
  • Effective Protection: Protects automotive components from voltage spikes and surges, enhancing system reliability.
  • AEC-Q101 Qualified: Meets automotive industry standards for reliability and performance.
  • Compact Design: Small surface-mount package saves board space and simplifies assembly.
  • Environmental Compliance: RoHS compliance ensures environmental safety and regulatory compliance.

Additional Details

The BZX84C4V7-AU_R1_000A1 has a power dissipation of approximately 250mW. The operating temperature range is typically from -65°C to +150°C. The AEC-Q101 qualification ensures that the diode can withstand the harsh conditions encountered in automotive applications, including extreme temperatures, vibration, and humidity. Its fast response time and high surge capability make it an ideal choice for protecting sensitive circuits in vehicles. The SOD-323 package allows for easy automated assembly and reflow soldering.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess