Description of 1SMA4742 T/R
The 1SMA4742 T/R diode, provided in a tape and reel format, facilitates swift integration in automated electronic assembly processes. This Zener diode ensures reliable performance with improved distribution for larger scale productions.
Features and Benefits
- Breakdown Voltage: 12V
- Maximum Power Rating: 1W
- Efficient Tape & Reel Packaging
- Robust Temperature Tolerance: -65°C to 175°C
These features work to amalgamate reliability with high production efficiency.
Applications
- Automated Consumer Electronics Production
- Embedded Systems
- Power Distribution Units
- Portable Device Manufacturing
This variant supports streamlined processes for high-quantity electronics production.