EN
  • EN
  • DE

1.5SMCJ200CA

Part No 1.5SMCJ200CA
Manufacturer Panjit
Catalog TVS - Diodes
Description SURFACE MOUNT TRANSIENT (VOLTAGE SUPPRESSOR VOLTAGE - 5.0 to 220 Volts 1500 Watt Peak Power Pulse)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1120870-1.5SMCJ200CA
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5SMCJ200CA CAD Model

Description

The 1.5SMCJ200CA is a Surface Mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This bidirectional TVS diode is part of the SMCJ series and offers robust protection in a compact SMC (DO-214AB) package.

Applications:

  • Industrial control systems: Protecting sensitive controllers and I/O modules from voltage surges.
  • Telecom equipment: Safeguarding communication lines and equipment from lightning strikes.
  • Automotive electronics: Providing transient voltage protection for vehicle electronic systems.
  • Power supplies: Protecting power supply circuits from overvoltage conditions.
  • Consumer electronics: Safeguarding sensitive components in TVs, set-top boxes, and other devices.

Features:

  • Bidirectional TVS Diode: Provides symmetrical voltage protection.
  • Surface Mount Package (SMC/DO-214AB): Allows for automated assembly and compact board design.
  • Peak Pulse Power Dissipation: High peak pulse power capability for effective transient suppression.
  • Glass Passivated Junction: Offers high reliability and stability.
  • Low Incremental Surge Resistance: Minimizes voltage overshoot during transient events.
  • Excellent Clamping Capability: Limits the voltage across the protected circuit to a safe level.
  • Fast Response Time: Responds quickly to transient events.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients.
  • Reduced Downtime: Prevents equipment failures caused by voltage surges.
  • Simplified Design: Easy to integrate into existing circuits.
  • Cost-Effective Protection: Provides a cost-effective solution for transient voltage protection.
  • Increased Product Lifespan: Extends the life of electronic equipment by preventing damage from transient events.

Additional Details:

The 1.5SMCJ200CA has a standoff voltage (Vrwm) of 200V, meaning it will not conduct under normal operating conditions below this voltage. The breakdown voltage (Vbr) is typically around 222V, and the clamping voltage (Vc) is approximately 324V at a peak pulse current (Ipp) of 4.6A. The peak pulse power is 1500W. The operating temperature range is typically -55°C to +150°C. The clamping factor (Vc/Vbr) is an important parameter that indicates the effectiveness of the TVS diode in limiting the voltage across the protected circuit. Proper PCB layout is crucial for optimal performance, minimizing inductance in the loop and ensuring a low impedance path to ground. The diode should be placed as close as possible to the input terminals of the protected circuit.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5611 $59.2943
31+ $3.7434 $116.0454
48+ $3.6255 $174.0240
66+ $3.5089 $231.5874
86+ $3.3922 $291.7292
114+ $3.0411 $346.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess