EN
  • EN
  • DE

C13877-000

Part No C13877-000
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Description PTC Resettable Fuse 1.35A(hold) 2.7A(trip) 30V 100A 0.8W 7.3s 0.04Ohm Radial 8.9 X 3 X 13.5mm Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, TUV, UL
Mounting SMD (SMT)
Case / Package Radial
ELV Compliant
Hold Current 1.35 A
Lead/Base Style Standard
Max Current Rating 100 A
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Terminals 2
Packaging Bulk
Power Dissipation 800 mW
Resistance 40 mΩ
RoHS Compliant
Time to Trip 7.3 s
Trip Current 2.7 A
Win Source Part Number 1050618-C13877-000
Categories PTC Resettable Fuses
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C13877-000 CAD Model

Description

The C13877-000 is a PTC resettable fuse manufactured by TE Connectivity.

  • Packaging: bulk
  • Approvals: CSA, TUV, and UL
  • Terminals: 2
  • Mounting: surface mount
  • Time to trip: 7.3s
  • Power dissipation: 800mW
  • Resistance: 40mΩ
  • Hold current: 1.35A
  • Trip current: 2.7A
  • Case/Package: radial
  • RoHS compliant: Yes
  • Supply and demand status: shortage
  • Maximum current rating: 100A

You May Also Be Interested in

Eaton / Cutler Hammer
PTC RESET FUSE 33V 750MA 1812
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 160V 70 mA Ih Through Hole Radial, Disc
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.1343
Littelfuse Inc.
PTC RESET FUSE 6V 1.75A 1206 / PTC Resettable Fuse Ih
Need more? Email Us
RFE/Fuzetec
PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.0830
Murata Electronics North America
THERMISTOR PTC 140V 5.6 OHM 120C
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 8V 750MA 1210
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 30V 100MA 1812
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess