EN
  • EN
  • DE

SRBS19BL-XY

Part No SRBS19BL-XY
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panel Accessories
Description STRAIN RELIEF BAR STRAIGHT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
Mfr Panduit Corp
Series NetKey®
Package Bulk
Product Status Active
Accessory Type Strain Relief
Base Product Number SRBS19
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 1314244-SRBS19BL-XY
Ultra Librarian 3D Model Ultra Librarian SRBS19BL-XY CAD Model

Description

The 1314244-SRBS19BL-XY is an active strain relief accessory from Panduit Corp.

  • Series: NetKey™
  • Category: Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
  • Function: Strain Relief for Cables
  • Package Quantity: 10 pieces
  • ECCN: EAR99
  • MSL: Not Applicable
  • REACH Status: Unaffected
  • HTSUS Code: 7326.90.8688
  • Base Product Number: SRBS19

You May Also Be Interested in

Neutrik
NZPFD-4ST Fiber Optic Connectors
Need more? Email Us
Neutrik
NZPFD-4SC-S Fiber Optic Connecto
Need more? Email Us
Panduit Corp
MINI COM 6-PORT QUICKNET PATCH P
Need more? Email Us
Switchcraft Inc.
1.5 RU MTG RACK-MAX
Need more? Email Us
Panduit Corp
STRAIN RELIEF BAR EXTENDS 7 INCH
Need more? Email Us
Switchcraft Inc.
COLOR CHIPS MMVP RED
Lowest to $21.9064
Neutrik
NPPA-NB Fiber Optic Connectors
Need more? Email Us
Neutrik
NZPFD-4SC Fiber Optic Connectors
Need more? Email Us
Neutrik
NZPFD-4E Fiber Optic Connectors
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess