EN
  • EN
  • DE

MAX2502ELM#TDG42

Part No MAX2502ELM#TDG42
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311405-MAX2502ELM#TDG42
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2502ELM#TDG42 CAD Model

Description

Maxim Integrated MAX2502ELM#TDG42 Product Overview

The MAX2502ELM#TDG42 from Maxim Integrated is a state-of-the-art, high-performance, low-noise amplifier (LNA) that is designed to offer an optimal solution for a variety of RF and IF applications. This compact, versatile component is engineered to provide superior signal amplification with minimal added noise, making it an excellent choice for demanding wireless communication systems.

Key Features

  • Frequency Range: The MAX2502ELM#TDG42 operates over a broad frequency range, catering to a wide array of applications in the RF spectrum.
  • Low Noise Figure: With its low noise figure, this LNA ensures that the signal integrity is preserved, resulting in clearer and more reliable communication.
  • High Linearity: The device offers high linearity, which is critical for maintaining signal fidelity and reducing distortion in complex multi-signal environments.
  • Adjustable Current and Gain: Users can adjust the bias current and gain settings, providing flexibility to optimize performance for specific system requirements.
  • Power-Down Mode: It includes a power-down mode for power saving, which is essential for battery-operated devices to extend their operational lifetime.

Applications

The MAX2502ELM#TDG42 is suitable for a range of applications, including but not limited to:

  • Wireless LANs
  • Cellular Base Stations
  • GPS Receivers
  • Wireless Meter Reading
  • Wireless Data Links

Package and Quality

This LNA is housed in a compact package, which allows for easy integration into space-constrained designs without compromising on performance. Maxim Integrated is known for its commitment to quality, and the MAX2502ELM#TDG42 is no exception. It is manufactured to the highest standards to ensure reliability and durability in a variety of operating conditions.

Conclusion

The MAX2502ELM#TDG42 from Maxim Integrated represents a blend of performance, efficiency, and versatility. Whether for use in commercial or industrial applications, this LNA is an excellent choice for designers looking to enhance their RF and IF signal chains with a component that delivers low noise, high linearity, and configurable settings to meet the needs of a dynamic market.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess