EN
  • EN
  • DE

TMP06BKSZ-500RL7

Part No TMP06BKSZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description ±0.5°C Accurate PWM Temperature Sensor in 5-Lead SC-70 | SENSOR DIGITAL -40C-150C SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type PWM
Supply Voltage (V) 3V ~ 5.5V
Features One-Shot
Accuracy - Highest (Lowest) ±2°C (±5°C)
Test Condition 0°C ~ 70°C (-40°C ~ 150°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number TMP06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270770-TMP06BKSZ-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP06BKSZ-500RL7 CAD Model

Description

Product Overview: TMP06BKSZ-500RL7 from Analog Devices Inc.

The TMP06BKSZ-500RL7 is a sophisticated temperature sensor component manufactured by Analog Devices Inc., a company widely recognized for its premium-quality electronic components and integrated circuits. This precision sensor is designed to offer reliable and accurate temperature measurements, making it a suitable choice for a diverse range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Accuracy: The TMP06BKSZ-500RL7 provides precise temperature readings, ensuring that systems can maintain optimal performance by closely monitoring thermal conditions.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it versatile for use in environments that experience significant temperature fluctuations.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMP06BKSZ-500RL7 is ideal for battery-powered devices where power conservation is critical.
  • Compact Package: The small form factor of the sensor allows for easy integration into space-constrained designs without compromising on performance.

Applications

The TMP06BKSZ-500RL7 is adept at serving a multitude of applications, including:

  • Temperature monitoring in computer systems and data centers
  • Automotive engine and cabin temperature control systems
  • Industrial equipment monitoring for preventive maintenance
  • Consumer electronics, such as smart home devices and wearables

Technical Specifications

Here are some of the technical specifications that define the TMP06BKSZ-500RL7:

  • Package / Case: SOT-23-6
  • Output Type: Digital
  • Supply Voltage: Specified for a range to accommodate various system requirements
  • Resolution: High resolution to ensure detailed temperature data
  • Accuracy: Maintains a high degree of accuracy across the entire operating temperature range

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality components that meet rigorous industry standards. The TMP06BKSZ-500RL7 is no exception, as it undergoes stringent testing to ensure reliability and durability for long-term use.

Whether you are developing advanced industrial systems or innovative consumer gadgets, the TMP06BKSZ-500RL7 from Analog Devices Inc. provides the temperature sensing solution you need to maintain efficiency and safety in your products.

You May Also Be Interested in

Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813
Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to $0.2123
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8694 $60.2574
50+ $2.3544 $117.7200
76+ $2.2808 $173.3408
105+ $2.2072 $231.7560
136+ $2.1337 $290.1832
182+ $1.9129 $348.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess