Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
Mfr Switchcraft Inc.
Series MMVP
Package Bulk
Product Status Active
Accessory Type Color Chips
Includes 50 pieces
Base Product Number K600
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 764342-K6002D
Ultra Librarian 3D Model Ultra Librarian K6002D CAD Model

Description

The MMVP Color Chips are accessory components designed for patchbay and jack panel applications.

  • Application: Patchbay and jack panel
  • Package Quantity: 1 piece
  • Quantity: 50 pieces
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: Switchcraft Inc.
  • Base Product Number: K600
  • Win Source Part Number: 764342-K6002D

You May Also Be Interested in

Panduit Corp
48-PORT SHIELDED HIGH DENSITY PA
Need more? Email Us
ECAD model for QSP48HDBL
Panduit Corp
STRAIN RELIEF BAR, 7" MULTI-DEPT
Need more? Email Us
ECAD model for SRB19MDBL
Panduit Corp
STRAIN RELIEF BAR EXTENDS 7 INCH
Need more? Email Us
ECAD model for SRB19D7BL
Panduit Corp
MINI COM 6-PORT QUICKNET PATCH P
Need more? Email Us
ECAD model for QPPABL
Neutrik
NZPFD Fiber Optic Connectors
Need more? Email Us
ECAD model for NZPFD
Neutrik
NZPFD-4E Fiber Optic Connectors
Need more? Email Us
ECAD model for NZPFD-4E
Neutrik
NZPFD-4SC-S Fiber Optic Connecto
Need more? Email Us
ECAD model for NZPFD-4SC-S
Panduit Corp
STRAIN RELIEF BAR EXTENDS 5 INCH
Need more? Email Us
ECAD model for SRB19D5BL
Panduit Corp
STRAIN RELIEF BAR WITH ADJUSTABL
Need more? Email Us
ECAD model for SRBWCY

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5352 $73.6056
7+ $20.1316 $140.9212
10+ $19.5024 $195.0240
14+ $18.8732 $264.2248
18+ $18.2441 $328.3938
24+ $16.3568 $392.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention