EN
  • EN
  • DE

SRM20V100LLKX7

Part No SRM20V100LLKX7
Manufacturer Epson Company
Catalog Electronic Wholesale
Description 1M-Bit Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Epson Company
Win Source Part Number 1258768-SRM20V100LLKX7
Manufacturer Homepage www.epsondevice.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRM20V100LLKX7 CAD Model

Description

The SRM20V100LLKX7 is a 1 Mbit (128K x 8 bit) Static RAM (SRAM) manufactured by Epson. It's designed for applications requiring non-volatile memory with fast access times and low power consumption, making it suitable for a variety of embedded systems.

Applications:

  • Embedded Systems: Used in various embedded systems requiring fast data access and retention, such as industrial controllers, medical devices, and consumer electronics.
  • Data Logging: Implemented in data logging applications where critical data must be stored reliably even during power outages.
  • Instrumentation: Utilized in test and measurement equipment for storing calibration data and measurement results.
  • Networking Equipment: Found in network devices for storing configuration data and temporary packet buffering.
  • Gaming Consoles: Used as work memory in earlier-generation gaming consoles.

Features:

  • High-Speed Access Time: Offers a fast access time, typically around 70ns, enabling quick data retrieval.
  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity in critical applications.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, providing flexibility in system design.
  • TTL Compatible Inputs/Outputs: Interfaces seamlessly with TTL logic circuits.
  • Byte-Wide Organization: Organized as 128K x 8 bits, providing efficient data storage.
  • Data Retention Capability: Utilizes a built-in lithium battery to retain data even without external power.

Benefits:

  • Reliable Data Storage: Ensures data integrity even during power loss, preventing data corruption and system failure.
  • Fast Data Access: The high-speed access time enhances system performance and responsiveness.
  • Extended Battery Life: Low power consumption extends battery life in portable devices and reduces energy costs in stationary systems.
  • Simplified System Design: TTL compatibility and a wide operating voltage range simplify integration and reduce development time.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and cost, making it a suitable choice for various applications.

Additional Details:

The SRM20V100LLKX7 comes in a package suitable for surface mounting. It operates over a range of temperatures, and the embedded battery typically has a lifespan of several years, depending on usage and temperature. Always refer to the manufacturer's datasheet for precise specifications, including power consumption, data retention time, and pin configurations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess