EN
  • EN
  • DE

SGABM25-AT-C0

Part No SGABM25-AT-C0
Manufacturer Panduit Corp
Catalog Cable Ties - Holders and Mountings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Series Super-Grip®
Package Bulk
Type Quad Opening - Paired Strip
Mounting Type Adhesive, Screw, #6
Dimension 1.00" L x 1.00" W x 0.20" H (25.4mm x 25.4mm x 5.1mm)
For Use With/Related Products Super-Grip® SGM, SGI, SGS Ties
Material Nylon, Weather Resistant
Color Black
Base Product Number SGABM25
Other Names SGABM25-AT-C0,SGABM25ATC0,298-10377
Standard Package 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308993-SGABM25-AT-C0
Ultra Librarian 3D Model Ultra Librarian SGABM25-AT-C0 CAD Model

Description

The Panduit Corp Super-Grip SGABM25-AT-C0 is a quad opening-paired strip cable tie holder that is part of the Super-Grip series.

  • Material: Nylon
  • Weather-Resistant: Yes
  • Dimensions: 1.00" L x 1.00" W x 0.20" H (25.4mm x 25.4mm x 5.1mm)
  • Mounting: Adhesive or screws (#6)
  • Compatible Ties: Super-Grip SGM, SGI, and SGS ties
  • ROHS Compliant: Yes

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLDR DUAL SCREW #8 BLK / Dual Opening Cable Tie Holder Black Screw, #8 (M4)
Need more? Email Us
Panduit Corp
Need more? Email Us
HellermannTyton
CABLE TIE HLDR SNGLE TORQUE MNT / Single Opening Cable Tie Holder Black Torque Mount
Need more? Email Us
Panduit Corp
CABLE TIE HLD SNGL PUSH MNT BLUE
Need more? Email Us
Essentra Components
CABLE TIE HLDR MULT SCRW #10 NAT / Multiple Opening Cable Tie Holder Natural Screw, #10 (M5)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLD SNGL PUSH MNT BLUE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess