EN
  • EN
  • DE

TW-50-08-T-D-700-075

Part No TW-50-08-T-D-700-075
Manufacturer Samtec Inc.
Catalog Circular Connectors - Housings
Description CONN BRD STACK 2.00 100POS / 100 Position Header Spacer Connector 0.079" (2.00mm) Tin Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series TW
Package Bulk
Number of Positions 100
Pitch 0.079" (2.00mm)
Number of Rows 2
Row Spacing 0.079" (2.00mm)
Length - Overall Pin 0.831" (21.107mm)
Length - Post (Mating) 0.056" (1.422mm)
Length - Stack Height 0.700" (17.780mm)
Length - Tail 0.075" (1.905mm)
Mounting Type Through Hole
Termination Solder
Contact Finish - Post (Mating) Tin
Color Black
Base Product Number TW-50-08
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1134650-TW-50-08-T-D-700-075
Ultra Librarian 3D Model Ultra Librarian TW-50-08-T-D-700-075 CAD Model

Description

The TW-50-08-T-D-700-075 is a terminal strip from Samtec's TW series, designed for board-to-board connections. It is a reliable and versatile solution for various electronic interconnect applications, offering a high-density connection and robust performance.

Applications

  • Board-to-Board Connections
  • Datacom/Telecom Equipment
  • Medical Devices
  • Industrial Automation
  • Test and Measurement Equipment

Features

  • Number of Positions: 50
  • Number of Rows: 2
  • Pitch: 0.8 mm
  • Termination: Through-hole
  • Body Material: High Temperature Thermoplastic
  • Contact Material: Phosphor Bronze
  • Plating: Gold
  • Stack Height: 7.00 mm

Benefits

  • Provides a high-density connection for space-constrained applications.
  • Ensures reliable electrical performance with gold-plated contacts.
  • Offers a robust mechanical connection with a high-temperature thermoplastic body.
  • Suitable for reflow soldering processes due to its high-temperature resistance.
  • Facilitates efficient board-to-board stacking with a defined stack height.

The TW-50-08-T-D-700-075 terminal strip features a fine pitch of 0.8 mm, enabling a high density of connections in a small footprint. The dual-row design further maximizes the number of signals that can be routed through the connector. The gold plating on the contacts provides excellent conductivity and resistance to corrosion, ensuring a reliable electrical connection over time. The high-temperature thermoplastic body allows the connector to withstand the high temperatures of reflow soldering processes. The 7.00 mm stack height is precisely controlled to facilitate consistent board-to-board spacing in stacked configurations. This connector is widely used in applications where space is a premium and reliable signal transmission is critical. Samtec's TW series is known for its durability and performance, making it a preferred choice for demanding electronic applications.

You May Also Be Interested in

TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess