EN
  • EN
  • DE

G1201/4 BK005

Part No G1201/4 BK005
Manufacturer Alpha Wire
Catalog Spiral Wrap, Expandable Sleeving
Description SLEEVING 1/8" X 100' BLACK/WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Alpha Wire
Status Active
Type Sleeving
Type Attributes Expandable
Diameter - Inside, Non-Expanded 0.125" (3.18mm)
Diameter - Inside, Expanded 0.375" (9.52mm)
Material Polyester, Halogen Free
Color Black, White
Length 100' (30.48m)
Wall Thickness 0.025" (0.64mm)
Temperature Range - Operating -75°C to 125°C
Heat Protection Flame Retardant
Abrasion Protection Abrasion and Cut Resistant
Environment Protection Corrosion Resistant
Features Fungus Resistant
Material Flammability Rating UL VW-1
Win Source Part Number 1040478-G1201/4 BK005
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G1201/4 BK005 CAD Model

Description

The Alpha Wire 1040478-G1201/4 BK005 is a sleeving type product designed for cable and wire management.

  • Type: Sleeving
  • Material: Polyester
  • Halogen-Free: Yes
  • Flammability Rating: UL VW-1
  • Expandable: Yes
  • Length: 100 feet
  • Diameter (Non-Expanded): 0.125 inches
  • Diameter (Expanded): 0.375 inches
  • Color: Black and White
  • Fungus-Resistant: Yes
  • Abrasion and Cut-Resistant: Yes
  • Wall Thickness: 0.025 inches
  • Corrosion-Resistant: Yes
  • Temperature Range: -75 degrees Celsius to 125 degrees Celsius
  • Ideal for: Cable and wire management

You May Also Be Interested in

Techflex
SELF WRAP 1/4" X 200' GRAY
Need more? Email Us
Essentra Components
SLIT WRAP 5/8" X 800' BLACK/GRAY / Split Nylon Conduit Ul94 Hb Nylon Black With Gray Stripe
Need more? Email Us
Advanced Semiconductor Business Inc.
MMIC Amplifier
Lowest to $1.8769
Techflex
EXPAND SLEEVE 1/2" X 100' BLACK / Sleeve X 100' (30.48m) Black
Need more? Email Us
Advanced Semiconductor Business Inc.
MMIC Amplifier
Need more? Email Us
Panduit Corp
Need more? Email Us
Alpha Wire
SPIRAL WRAP 0.271" X 25' BLACK
Need more? Email Us
Techflex
SELF WRAP 2" X 100' WHITE
Need more? Email Us
TE Connectivity
SLEEVING 0.118" X 5M BLACK / Sleeve X 16.41' (5.00m) Black
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess