EN
  • EN
  • DE

SCMSX10-C

Part No SCMSX10-C
Manufacturer Panduit Corp
Catalog Terminals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Wire Splice Connectors
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Terminal Type Butt Splice, Inline, Individual Openings
Number of Wire Entries 2
Termination Crimp
Wire Gauge 10mm²
Insulation Non-Insulated
Other Names 07498348230
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1285115-SCMSX10-C
Ultra Librarian 3D Model Ultra Librarian SCMSX10-C CAD Model

Description

The Panduit SCMSX10-C is a surface mount wiring clip designed to efficiently manage and secure cables and wires. It's a component of cable management systems used to keep wiring organized and prevent tangling, strain, and potential damage to conductors. This clip is designed for quick and easy installation, often featuring an adhesive backing for secure attachment to various surfaces.

Applications:

  • Telecommunications: Used in networking closets and server rooms to manage patch cords and other cabling.
  • Data Centers: Organizes power and data cables to improve airflow and accessibility for maintenance.
  • Industrial Automation: Secures wiring within control panels and machinery to prevent accidental disconnections or damage.
  • Commercial Buildings: Manages cabling for security systems, lighting controls, and other building automation systems.
  • Residential Installations: Organizes home theater wiring, network cables, and other low-voltage cabling.

Features:

  • Surface Mount Design: Allows for easy installation on a variety of surfaces without drilling.
  • Adhesive Backing: Provides a secure and reliable attachment to surfaces.
  • Durable Construction: Made from high-quality materials for long-lasting performance and resistance to environmental factors.
  • Compact Size: Minimizes space usage while providing effective cable management.
  • Cable Retention: Keeps cables securely in place, preventing slippage and tangling.

Benefits:

  • Improved Cable Organization: Creates a neat and organized wiring environment, reducing clutter and improving airflow.
  • Reduced Cable Strain: Prevents cables from being pulled or strained, extending their lifespan and reducing the risk of damage.
  • Simplified Maintenance: Makes it easier to identify and access cables for troubleshooting and repairs.
  • Enhanced Safety: Reduces the risk of tripping hazards and electrical shock.
  • Professional Appearance: Creates a clean and professional look for installations.

The SCMSX10-C wiring clip is typically made from durable plastic material. It can accommodate a specified range of cable diameters. Installation typically involves cleaning the mounting surface, peeling off the adhesive backing, and pressing the clip firmly onto the surface. Always ensure the surface is clean and dry for optimal adhesion.

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us
3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us
Molex, LLC
19276-0005 Molex Terminals .250X.032 FEM FIQD INSULK 16-14 QUIXON datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 500 MCM #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
Molex, LLC
19193-0219 Molex Terminals RING TERMINAL 6AWG VERSAKRIMP datasheet, inventory, & pricing.
Lowest to $0.6112

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess