ON Semiconductor CAT24AC128WI-TE13 EEPROM
The ON Semiconductor CAT24AC128WI-TE13 is a high-performance, 128-kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed to provide reliable data storage over a wide range of applications. This EEPROM is part of ON Semiconductor's extensive memory products portfolio, offering a non-volatile storage solution that retains data even when the power is turned off, making it ideal for configuration, calibration, and device identification purposes.
Key Features
- Memory Size: 128 Kbits (16,384 x 8-bit organization) ensuring ample space for storing critical data.
- Interface: I2C (2-wire) serial interface for simple communication with microcontrollers and other digital systems, supporting a bus speed of up to 1 MHz.
- Write Cycle Time: Fast write cycle times of 5 ms max, providing efficient data handling and quick updates to stored information.
- Supply Voltage Range: Wide operating voltage range from 1.7V to 5.5V, accommodating various system power requirements.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
- Packaging: Available in a compact 8-pin TSSOP package, the CAT24AC128WI-TE13 is suitable for space-constrained applications.
- Endurance: High endurance of 1,000,000 program/erase cycles and a data retention period of 100 years, offering long-term reliability.
Applications
The CAT24AC128WI-TE13 EEPROM is versatile and can be used in a variety of applications, including:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive systems
- Smart meters
- Portable devices
ON Semiconductor's CAT24AC128WI-TE13 is designed with the user in mind, featuring a hardware write protection pin to prevent inadvertent data changes during operation. This, coupled with its low-power consumption, makes the device an excellent choice for battery-powered and energy-conscious applications.
With its robust design and comprehensive feature set, the CAT24AC128WI-TE13 is an ideal EEPROM solution for designers looking for a reliable and efficient way to store and manage their data.