EN
  • EN
  • DE

0034.9871

Part No 0034.9871
Manufacturer Schurter Inc.
Catalog Circuit Protection Kits - Fuse
Description FUSE KIT CARTRDGE 0.8-10A 180PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Cartridge, Ceramic
Response Time Fast Blow, Slow Blow
Voltage Rating 250VAC
Current Rating (Amps) 0.8 ~ 10A
Quantity 180 Pieces (18 Values - 10 Each)
Mounting Type Holder
Packages Included 5mm x 20mm
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1604046-0034.9871
Ultra Librarian 3D Model Ultra Librarian 0034.9871 CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
FUSE KIT CART 0.1-0.315A 75PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 2-30A 100PC
Need more? Email Us
Eaton Bussmann
FUSE TRAY FLM,FLM,FLB
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 5-30A 6PC
Need more? Email Us
Eaton Bussmann
FUSETRON CLASS RK5 FUSE K
Need more? Email Us
Eaton Bussmann
FUSE KIT CARTRDGE SERVICE KIT
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A VALUEPK 40PC
Need more? Email Us
Eaton Bussmann
CLASS CC FUSE SERV KIT
Need more? Email Us
39E
Eaton Bussmann
FUSE KIT TELECOM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess