EN
  • EN
  • DE

PPMA1099B

Part No PPMA1099B
Manufacturer Panduit Corp
Catalog Labels, Stickers, Decals - Preprinted
Description LABEL 8\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Print Type Pre-Printed
Language English
Applications Pipe
Application Specifics Water Fluids
Arrangement Text Only
Legend (Text) Chilled Water
Legend (Symbol Only) No Symbol
Color - Background Green
Color - Legend White
Length 8.000" (203.20mm)
Width 1.500" (38.10mm) 1 1/2"
Material - Body Vinyl
Mounting Type Adhesive
Outside Pipe Diameter (Max) 2.000" (50.80mm)
Outside Pipe Diameter (Min) 1.500" (38.10mm)
Shape Rectangle
Features Directional Arrow Provided, UV Resistant
Ratings ANSI
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572300-PPMA1099B
Ultra Librarian 3D Model Ultra Librarian PPMA1099B CAD Model

Description

N

You May Also Be Interested in

HellermannTyton
ARC FLASH LABEL, DANGER APPROPRI
Need more? Email Us
HellermannTyton
ARC FLASH LABEL, WARNING ARC FLA
Need more? Email Us
Panduit Corp
LABEL 8\
Need more? Email Us
Panduit Corp
LABEL 8\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess