EN
  • EN
  • DE

ASMC-QAB2-TAC0E

Part No ASMC-QAB2-TAC0E
Manufacturer Broadcom Limited
Catalog LED Lighting - Color
Description LED ENVISIUM AMBER 591NM 4PLCC / LED Lighting Color Envisium? Amber 591nm (583nm ~ 598nm) 4-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr Broadcom Limited
Series Envisium™
Package Tape & Reel
Product Status Obsolete
Color Amber
Wavelength 591nm (583nm ~ 598nm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 2.64V
Lumens/Watt @ Current - Test 18 lm/W
Current - Max 300mA
Luminous Flux @ Current/Temperature 7lm (4lm ~ 9lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 4-PLCC
Supplier Device Package 4-PLCC
Size / Dimension 0.126" L x 0.110" W (3.20mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 60°C/W
Base Product Number ASMC-QAB2
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 911770-ASMC-QAB2-TAC0E
Ultra Librarian 3D Model Ultra Librarian ASMC-QAB2-TAC0E CAD Model

Description

The ASMC-QAB2-TAC0E is an amber color LED lighting component from the Envisium™ series.

  • Package: Tape & reel
  • Standard Package Quantity: 2,000 pieces
  • Length: 0.126 inches (3.20mm)
  • Width: 0.110 inches (2.80mm)
  • Seated Height: 0.083 inches (2.10mm)
  • Maximum Current Rating: 300mA
  • Viewing Angle: 120 degrees
  • Forward Voltage: 2.64V
  • Wavelength: 591nm (583nm to 598nm)
  • Thermal Resistance: 60°C/W
  • Status: Active
  • Manufacturer: Broadcom Limited
  • REACH: Unaffected
  • ECCN: EAR99
  • Status: Obsolete
  • Popularity: High

You May Also Be Interested in

Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
Cree Inc.
LED XLAMP XPE RED 730NM SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0851
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0995
Cree Inc.
LED XLAMP XBD BLUE 458NM SMD
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
Cree Inc.
LED XLAMP XPC RED-ORG 615NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7685 $58.1385
51+ $2.2719 $115.8669
79+ $2.2003 $173.8237
109+ $2.1298 $232.1482
141+ $2.0582 $290.2062
188+ $1.8457 $346.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess