EN
  • EN
  • DE

596-00904

Part No 596-00904
Manufacturer HellermannTyton
Catalog Labels, Stickers, Decals - Preprinted
Description ARC FLASH LABEL, DANGER APPROPRI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Print Type Pre-Printed
Language English
Applications Solar
Application Specifics Safety: Danger
Arrangement Symbol and Text
Legend (Text) Danger : Arc Flash Hazard. Appropriate PPE Required. Do Not Operate Controls Or Open Covers Without Appropriate Personal Prote…
Legend (Symbol Only) See Legend (Text)
Color - Background Red, White
Color - Legend Black, White
Length 3.750" (95.25mm)
Width 5.000" (127.00mm)
Location Outdoor
Material - Body Polyester
Mounting Type Adhesive
Shape Rectangle
Features UV Resistant, Weather Resistant
Ratings NEC, IFC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1501737-596-00904
Ultra Librarian 3D Model Ultra Librarian 596-00904 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
LABEL 8\
Need more? Email Us
HellermannTyton
ARC FLASH LABEL, WARNING ARC FLA
Need more? Email Us
Panduit Corp
LABEL 8\
Need more? Email Us
HellermannTyton
ARC FLASH LABEL, DANGER APPROPRI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess