EN
  • EN
  • DE

DSC6111CE1A-026.7700T

Part No DSC6111CE1A-026.7700T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 26.7700MHZ CMOS SMD / 26.77 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 26.77 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343263-DSC6111CE1A-026.7700T
Ultra Librarian 3D Model Ultra Librarian DSC6111CE1A-026.7700T CAD Model

Description

The DSC6111CE1A-026.7700T is a high-performance, precision MEMS oscillator from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to deliver a stable and reliable frequency source for a wide range of electronic applications, including communications, storage, industrial, and portable devices.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 26.7700 MHz, providing a precise clock signal for your devices.
  • Package Type: It comes in a compact and robust 4-SMD, no lead package, ensuring a small footprint and ease of integration into various circuit designs.
  • Supply Voltage: Designed for versatility, it supports a supply voltage range of 1.71V to 3.63V, accommodating a variety of power requirements.
  • Stability: The DSC6111CE1A-026.7700T offers excellent frequency stability, making it suitable for applications that require consistent performance over time and varying environmental conditions.
  • Low Power Consumption: This MEMS oscillator is optimized for low power consumption, making it ideal for battery-powered applications where energy efficiency is crucial.
  • Operating Temperature Range: It is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Output Type: The device provides a CMOS output, which is widely compatible with most digital circuits.

Applications

The DSC6111CE1A-026.7700T is suitable for a diverse array of applications where accurate timing is critical. It is particularly well-suited for use in:

  • Wireless and wired communication systems
  • Consumer electronics such as wearables and smart devices
  • Industrial controls and automation systems
  • Portable medical devices
  • Internet of Things (IoT) devices

With its combination of performance, reliability, and energy efficiency, the DSC6111CE1A-026.7700T from Microchip Technology stands out as a superior choice for designers looking to optimize their systems with a high-quality timing solution.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess